Pepperl+Fuchs SE
Inductive sensor
NEB6-12GM50-E2-5M
Description
Increased operating distance
6 mm flush
5 meter connection cable
Request a Quote
Email Supplier
Datasheet
Description
Increased operating distance
6 mm flush
5 meter connection cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Increased operating distance
6 mm flush
5 meter connection cable
- Increased operating distance
- 6 mm flush
- 5 meter connection cable
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NEB6-12GM50-E2-5M |
2046-NEB6-12GM50-E2-5M-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
6 inch (152 mm)
|
|
|
Switching Frequency
|
0.0 to 0.8000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
1.3 inch (33 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0800 inch (2.03 mm)
View Details