Pepperl+Fuchs SE Inductive sensor NEB3-8GM45-E3-V3

Description
Increased operating distance 3 mm quasi flush
Datasheet
Description
Increased operating distance 3 mm quasi flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB3-8GM45-E3-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB3-8GM45-E3-V3
Inductive sensor NEB3-8GM45-E3-V3
Increased operating distance 3 mm quasi flush
  • Increased operating distance
  • 3 mm quasi flush
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NEB3-8GM45-E3-V3
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1242ELHLT-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Ultra High Snesitivity Ring Sensors - 9715-5000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.4 inch (35.5 mm)
View Details
Photoelectric Proximity Sensors - 5000005166-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Closed
View Details
Rectangular AC 2 Wire Inductive Proximity Sensor - S3844 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details