Pepperl+Fuchs SE
Inductive sensor
NCB8-18GM50-Z5
Description
8 mm flush
2-wire DC
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
8 mm flush
2-wire DC
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm flush
2-wire DC
Increased operating distance
- 8 mm flush
- 2-wire DC
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NCB8-18GM50-Z5 |
2046-NCB8-18GM50-Z5-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
8 inch (203 mm)
|
|
|
Switching Frequency
|
0.0 to 1 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.4720 inch (11.99 mm)
Switching Frequency
0.2000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular; Other; Rectangular
Power Requirements
DC Powered
View Details