Pepperl+Fuchs SE
Inductive sensor
NCB50-FP-E34-C-P3-V1
Description
50 mm flush
4-wire DC
Weld Immune
Optimum use at a distance >50 cm
Request a Quote
Email Supplier
Datasheet
Description
50 mm flush
4-wire DC
Weld Immune
Optimum use at a distance >50 cm
Request a Quote
Email Supplier
Datasheet
Suppliers
50 mm flush
4-wire DC
Weld Immune
Optimum use at a distance >50 cm
- 50 mm flush
- 4-wire DC
- Weld Immune
- Optimum use at a distance >50 cm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NCB50-FP-E34-C-P3-V1 |
2046-NCB50-FP-E34-C-P3-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
50 inch (1270 mm)
|
|
|
Switching Frequency
|
0.0 to 1.00E-3 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1969 inch (5 mm)
Diameter
0.7087 inch (18 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details