The Inductivedc Rohs Compliant Pepperl+Fuchs model NCB50-FP-E2-P4 is a 50 mm flush mount sensor designed for reliable detection in various applications. It features a PNP normally open contact with a rated operating distance of 50 mm and an assured operating distance of 0 to 40.5 mm. The sensor operates within a voltage range of 10 to 60 V DC and supports a switching frequency of up to 80 Hz. This model includes reverse polarity protection and short-circuit protection, ensuring durability in demanding environments. It has a maximum operating current of 200 mA and a voltage drop of less than 3 V. The ambient temperature range for operation is -25 to 70 °C, and it is housed in a robust PBT and metal construction with an IP68 rating for dust and water resistance. The sensor is designed for easy installation with screw terminals, accommodating up to two conductors with a maximum core cross-section of 2.5 mm². It is compliant with EN 60947-5-2 and has various approvals, including cULus and cCSAus listings. This product is suitable for applications requiring precise detection and monitoring, particularly in conveyor systems.
INDUCTIVE SEN 50MM PNP
INDUCTIVEDC ROHS COMPLIANT: YES
| Pepperl+Fuchs SE | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | NCB50-FP-E2-P4 | 2046-NCB50-FP-E2-P4-ND | NCB50-FP-E2-P4 | 20K1885 |
| Product Name | Inductive sensor | Proximity Sensors - Industrial | PRLF General Purpose | Inductivedc Rohs Compliant Pepperl+Fuchs |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor |