Pepperl + Fuchs NCB50-FP-E2-P1-V1
INDUCTIVE DC
| Pepperl+Fuchs SE | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | NCB50-FP-E2-P1-V1 | 1848790 | 2046-NCB50-FP-E2-P1-V1-ND |
| Product Name | Inductive sensor | Proximity Sensors | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 50 inch (1270 mm) | 1.97 inch (50 mm) | |
| Switching Frequency | 0.0 to 0.0800 kHz | ||
| Operating Temperature | -25 to 70 F (-31.67 to 21.11 C) | -13 to 158 F (-25 to 70 C) | |
| Body Shape | Rectangular; Other; Block |