Pepperl+Fuchs, Inc. Inductive sensor NCB50-FP-E2-C-P3-V1

Description
50 mm flush 3-wire DC Weld Immune Optimum use at a distance >50 cm
Request a Quote Datasheet
Description
50 mm flush 3-wire DC Weld Immune Optimum use at a distance >50 cm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCB50-FP-E2-C-P3-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCB50-FP-E2-C-P3-V1
Inductive sensor NCB50-FP-E2-C-P3-V1
50 mm flush 3-wire DC Weld Immune Optimum use at a distance >50 cm
  • 50 mm flush
  • 3-wire DC
  • Weld Immune
  • Optimum use at a distance >50 cm
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NCB50-FP-E2-C-P3-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NCB50-FP-E2-C-P3-V1-ND
Proximity Sensors - Industrial 2046-NCB50-FP-E2-C-P3-V1-ND
INDUCTIVE SEN 50MM PNP

INDUCTIVE SEN 50MM PNP

Buy Now Datasheet
PRLF General Purpose - NCB50-FP-E2-C-P3-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NCB50-FP-E2-C-P3-V1
PRLF General Purpose NCB50-FP-E2-C-P3-V1
Inductive DC, 187584

Inductive DC, 187584

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NCB50-FP-E2-C-P3-V1 2046-NCB50-FP-E2-C-P3-V1-ND NCB50-FP-E2-C-P3-V1
Product Name Inductive sensor Proximity Sensors - Industrial PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 50 inch (1270 mm)
Switching Frequency 0.0 to 1.00E-3 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040893-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers