PEPPERL+FUCHS SE
NCB50-FP-A2-P1-3G-3D -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB50-FP-A2-P1-3G-3D
Description
50 mm flush
4-wire DC
ATEX-approval for zone 2 and zone 22
Description
50 mm flush
4-wire DC
ATEX-approval for zone 2 and zone 22
Datasheet
Suppliers
50 mm flush
4-wire DC
ATEX-approval for zone 2 and zone 22
- 50 mm flush
- 4-wire DC
- ATEX-approval for zone 2 and zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB50-FP-A2-P1-3G-3D |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.2360 inch (5.99 mm)
Switching Frequency
0.3000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details