PEPPERL+FUCHS SE
NCB4-12GM70-E2-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB4-12GM70-E2-M
Description
Comfort series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
Description
Comfort series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
Datasheet
Suppliers
Comfort series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
- Comfort series
- 4 mm flush
- Increased operating distance
- Extended temperature range -40 ... +85 °C
- E1-Type approval
- Increased noise immunity 100 V/m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB4-12GM70-E2-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Operation Distance
0.0984 inch (2.5 mm)
Switching Frequency
3 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers