Pepperl+Fuchs SE
Inductive sensor
NCB4-12GM50-E2-V1
Description
4 mm flush
Increased operating distance
Stainless steel housing
Request a Quote
Email Supplier
Datasheet
Description
4 mm flush
Increased operating distance
Stainless steel housing
Request a Quote
Email Supplier
Datasheet
Suppliers
4 mm flush
Increased operating distance
Stainless steel housing
- 4 mm flush
- Increased operating distance
- Stainless steel housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NCB4-12GM50-E2-V1 |
2046-NCB4-12GM50-E2-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
4 inch (102 mm)
|
|
|
Switching Frequency
|
0.0 to 0.8000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Cylindrical
Operation Distance
0.6693 to 0.7283 inch (17 to 18.5 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details