Pepperl+Fuchs, Inc. Inductive sensor NCB2-V3-N0

Description
2 mm flush Usable up to SIL 2 acc. to IEC 61508
Request a Quote Datasheet
Description
2 mm flush Usable up to SIL 2 acc. to IEC 61508
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCB2-V3-N0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCB2-V3-N0
Inductive sensor NCB2-V3-N0
2 mm flush Usable up to SIL 2 acc. to IEC 61508
  • 2 mm flush
  • Usable up to SIL 2 acc. to IEC 61508
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NCB2-V3-N0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NCB2-V3-N0-ND
Proximity Sensors - Industrial 2046-NCB2-V3-N0-ND
INDUCTIVE SEN 2MM NAMUR

INDUCTIVE SEN 2MM NAMUR

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NCB2-V3-N0 2046-NCB2-V3-N0-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.0 to 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040742-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details