PEPPERL+FUCHS SE
NCB15+U1+N0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB15+U1+N0
Description
Comfort series
15 mm flush
Description
Comfort series
15 mm flush
Datasheet
Suppliers
Comfort series
15 mm flush
- Comfort series
- 15 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB15+U1+N0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 414 F (-40 to 212 C)
Diameter
0.3100 inch (7.87 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
0.5000 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details