PEPPERL+FUCHS SE
NCB1,5-8GM25-N0-5M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB1,5-8GM25-N0-5M
Description
Comfort series
1.5 mm flush
Description
Comfort series
1.5 mm flush
Datasheet
Suppliers
Comfort series
1.5 mm flush
- Comfort series
- 1.5 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB1,5-8GM25-N0-5M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.1600 inch (4.06 mm)
View Details