PEPPERL+FUCHS SE
NCB1,5-18GM60-E3-D -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB1,5-18GM60-E3-D
Description
1.5 mm flush
Compression proof up to 350 bar, dynamic on active surface
For applications in hydraulic cylinder
Description
1.5 mm flush
Compression proof up to 350 bar, dynamic on active surface
For applications in hydraulic cylinder
Datasheet
Suppliers
1.5 mm flush
Compression proof up to 350 bar, dynamic on active surface
For applications in hydraulic cylinder
- 1.5 mm flush
- Compression proof up to 350 bar, dynamic on active surface
- For applications in hydraulic cylinder
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB1,5-18GM60-E3-D |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0315 inch (0.8000 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Body Shape
Cylindrical
Operation Distance
0.1929 to 0.2520 inch (4.9 to 6.4 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details