PEPPERL+FUCHS SE
NCB1,5-18GM60-E2-D -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB1,5-18GM60-E2-D
Description
1.5 mm flush
Compression proof up to 350 bar, dynamic on active surface
For applications in hydraulic cylinder
Description
1.5 mm flush
Compression proof up to 350 bar, dynamic on active surface
For applications in hydraulic cylinder
Datasheet
Suppliers
1.5 mm flush
Compression proof up to 350 bar, dynamic on active surface
For applications in hydraulic cylinder
- 1.5 mm flush
- Compression proof up to 350 bar, dynamic on active surface
- For applications in hydraulic cylinder
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB1,5-18GM60-E2-D |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.5100 inch (12.95 mm)
View Details