PEPPERL+FUCHS SE
NCB1,5-12GM60-E2-D-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NCB1,5-12GM60-E2-D-V1
Description
1.5 mm flush
Operating pressure 500 bar, peak pressure 1000 bar
For applications in hydraulic cylinder
Description
1.5 mm flush
Operating pressure 500 bar, peak pressure 1000 bar
For applications in hydraulic cylinder
Datasheet
Suppliers
1.5 mm flush
Operating pressure 500 bar, peak pressure 1000 bar
For applications in hydraulic cylinder
- 1.5 mm flush
- Operating pressure 500 bar, peak pressure 1000 bar
- For applications in hydraulic cylinder
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NCB1,5-12GM60-E2-D-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular
Operation Distance
3.94 to 7.87 inch (100 to 200 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.3150 inch (8 mm)
Repeatability
7.87 mils (200 µm)
View Details