Pepperl+Fuchs SE Inductive sensor NBN8-F1-E2

Description
8 mm non-flush 3-wire DC
Request a Quote Datasheet
Description
8 mm non-flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN8-F1-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN8-F1-E2
Inductive sensor NBN8-F1-E2
8 mm non-flush 3-wire DC
  • 8 mm non-flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - 1848817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848817
Proximity Sensors 1848817
Pepperl + Fuchs NBN8-F1-E2

Pepperl + Fuchs NBN8-F1-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number NBN8-F1-E2 1848817
Product Name Inductive sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 1.4 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1008-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-10 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details