Pepperl+Fuchs SE
Inductive sensor
NBN8-18GK50-E2
Description
8 mm non-flush
With increased sealing, protection class IP68 / IP69K
Request a Quote
Email Supplier
Datasheet
Description
8 mm non-flush
With increased sealing, protection class IP68 / IP69K
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm non-flush
With increased sealing, protection class IP68 / IP69K
- 8 mm non-flush
- With increased sealing, protection class
IP68 / IP69K
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN8-18GK50-E2 |
2046-NBN8-18GK50-E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
8 inch (203 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Photoelectric Sensors
Body Shape
Threaded Barrel
Operation Distance
98.43 inch (2500 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3100 inch (7.87 mm)
View Details
2 suppliers