Pepperl+Fuchs SE
Inductive sensor
NBN8-18GK50-E0
Description
8 mm non-flush
With increased sealing, protection class IP68 / IP69K
Request a Quote
Email Supplier
Datasheet
Description
8 mm non-flush
With increased sealing, protection class IP68 / IP69K
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm non-flush
With increased sealing, protection class IP68 / IP69K
- 8 mm non-flush
- With increased sealing, protection class
IP68 / IP69K
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN8-18GK50-E0 |
2046-NBN8-18GK50-E0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
8 inch (203 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-13 to 167 F (-25 to 75 C)
Switch Type
Normally Open
View Details