Pepperl+Fuchs SE
Inductive sensor
NBN8-12GM75-US
Description
8 mm non-flush
2-wire AC/DC
Request a Quote
Email Supplier
Datasheet
Description
8 mm non-flush
2-wire AC/DC
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm non-flush
2-wire AC/DC
- 8 mm non-flush
- 2-wire AC/DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN8-12GM75-US |
2046-NBN8-12GM75-US-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
8 inch (203 mm)
|
|
|
Switching Frequency
|
0.0300 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.3140 inch (7.98 mm)
Switching Frequency
0.5000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
0.5000 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details