PEPPERL+FUCHS SE
NBN7-12GM35-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN7-12GM35-E2
Description
7 mm non-flush
Increased operating distance
Description
7 mm non-flush
Increased operating distance
Datasheet
Suppliers
7 mm non-flush
Increased operating distance
- 7 mm non-flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN7-12GM35-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Rectangular
Switching Frequency
8 kHz
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1181 inch (3 mm)
Repeatability
2.36 mils (60 µm)
View Details