PEPPERL+FUCHS SE
NBN40-U10-E2-25M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN40-U10-E2-25M
Description
Sensor head bidirectional and rotatable
40 mm non-flush
4 LEDs indicator for 360° visibility
Description
Sensor head bidirectional and rotatable
40 mm non-flush
4 LEDs indicator for 360° visibility
Datasheet
Suppliers
Sensor head bidirectional and rotatable
40 mm non-flush
4 LEDs indicator for 360° visibility
- Sensor head bidirectional and rotatable
- 40 mm non-flush
- 4 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN40-U10-E2-25M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1181 inch (3 mm)
View Details
Sensor Technology
Photoelectric Sensors
Switching Frequency
1.5 kHz
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
2 suppliers