PEPPERL+FUCHS SE
NBN40-U1-E1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN40-U1-E1
Description
Sensor head bidirectional and rotatable
40 mm non-flush
4 LEDs indicator for 360° visibility
Description
Sensor head bidirectional and rotatable
40 mm non-flush
4 LEDs indicator for 360° visibility
Datasheet
Suppliers
Sensor head bidirectional and rotatable
40 mm non-flush
4 LEDs indicator for 360° visibility
- Sensor head bidirectional and rotatable
- 40 mm non-flush
- 4 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN40-U1-E1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Rectangular
Operation Distance
0.0787 inch (2 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Body Shape
Rectangular
Operation Distance
0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency
0.1000 to 8 kHz
View Details