Pepperl+Fuchs SE Inductive sensor NBN40-U1-E1-M

Description
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 40 mm non-flush Extended temperature range -40 ... +85 °C E1-Type approval
Datasheet
Description
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 40 mm non-flush Extended temperature range -40 ... +85 °C E1-Type approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-U1-E1-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-U1-E1-M
Inductive sensor NBN40-U1-E1-M
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 40 mm non-flush Extended temperature range -40 ... +85 °C E1-Type approval
  • Sensor head bidirectional and rotatable
  • 4 LEDs indicator for 360° visibility
  • 40 mm non-flush
  • Extended temperature range -40 ... +85 °C
  • E1-Type approval
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBN40-U1-E1-M
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1447-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SIEN-4B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers