Pepperl+Fuchs SE Inductive sensor NBN40-L2-A2-V1-M

Description
Sensor head bidirectional and rotatable 40 mm non-flush E1-Type approval Extended temperature range -40 ... +85 °C 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 40 mm non-flush E1-Type approval Extended temperature range -40 ... +85 °C 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN40-L2-A2-V1-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN40-L2-A2-V1-M
Inductive sensor NBN40-L2-A2-V1-M
Sensor head bidirectional and rotatable 40 mm non-flush E1-Type approval Extended temperature range -40 ... +85 °C 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 40 mm non-flush
  • E1-Type approval
  • Extended temperature range -40 ... +85 °C
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN40-L2-A2-V1-M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN40-L2-A2-V1-M-ND
Proximity Sensors - Industrial 2046-NBN40-L2-A2-V1-M-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
PRLF General Purpose - NBN40-L2-A2-V1-M - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBN40-L2-A2-V1-M
PRLF General Purpose NBN40-L2-A2-V1-M
Inductive DC, 223318

Inductive DC, 223318

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN40-L2-A2-V1-M 2046-NBN40-L2-A2-V1-M-ND NBN40-L2-A2-V1-M
Product Name Inductive sensor Proximity Sensors - Industrial PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000403-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040869-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details