Pepperl+Fuchs SE Inductive sensor NBN4-F29-E2

Description
4 mm non-flush 3-wire DC
Request a Quote Datasheet
Description
4 mm non-flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN4-F29-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN4-F29-E2
Inductive sensor NBN4-F29-E2
4 mm non-flush 3-wire DC
  • 4 mm non-flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN4-F29-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN4-F29-E2-ND
Proximity Sensors - Industrial 2046-NBN4-F29-E2-ND
INDUCTIVE SEN 4MM PNP

INDUCTIVE SEN 4MM PNP

Buy Now Datasheet
Proximity Sensors - 3395402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3395402
Proximity Sensors 3395402
Pepperl + Fuchs NBN4-F29-E2

Pepperl + Fuchs NBN4-F29-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN4-F29-E2 2046-NBN4-F29-E2-ND 3395402
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 1 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
NAMUR Inductive Proximity Sensor - S3267 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details