Pepperl+Fuchs SE Inductive sensor NBN4-F29-A0

Description
4 mm non-flush 4-wire DC
Request a Quote Datasheet
Description
4 mm non-flush 4-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN4-F29-A0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN4-F29-A0
Inductive sensor NBN4-F29-A0
4 mm non-flush 4-wire DC
  • 4 mm non-flush
  • 4-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN4-F29-A0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN4-F29-A0-ND
Proximity Sensors - Industrial 2046-NBN4-F29-A0-ND
INDUCTIVE SEN 4MM NPN

INDUCTIVE SEN 4MM NPN

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBN4-F29-A0 2046-NBN4-F29-A0-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm)
Switching Frequency 0.0 to 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1472-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers