Pepperl+Fuchs SE Inductive Sensor NBN4-12GM50-E2

Description
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 5-36 VDC, 0-2650 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 5-36 VDC, 0-2650 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 517437 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
517437
Inductive Sensor 517437
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 5-36 VDC, 0-2650 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 5-36 VDC, 0-2650 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
PEPPERL & FUCHS Sensors & Switches NBN4-12GM50-E2

PEPPERL & FUCHS Sensors & Switches NBN4-12GM50-E2

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 517437
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details