Pepperl + Fuchs NBN4-12GM50-E0-V1
INDUCTIVE DC
| Pepperl+Fuchs SE | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | NBN4-12GM50-E0-V1 | 8313694 | 2046-NBN4-12GM50-E0-V1-ND |
| Product Name | Inductive sensor | Proximity Sensors | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 4 inch (102 mm) | 0.1575 inch (4 mm) | |
| Switching Frequency | 0.0 to 1.2 kHz | ||
| Operating Temperature | -25 to 70 F (-31.67 to 21.11 C) | -40 to 185 F (-40 to 85 C) | |
| Body Shape | Cylindrical; Other; Barrel |