Pepperl+Fuchs SE
Inductive sensor
NBN30-FPS-E5
Description
30 mm non-flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Description
30 mm non-flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Suppliers
30 mm non-flush
3-wire DC
- 30 mm non-flush
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBN30-FPS-E5 |
2046-NBN30-FPS-E5-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
30 inch (762 mm)
|
|
|
Switching Frequency
|
0.0 to 0.0500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Photoelectric Sensors
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
0.0394 to 0.1181 inch (1 to 3 mm)
View Details
Operation Distance
0.1575 inch (4 mm)
Switching Frequency
2.5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers