Pepperl+Fuchs, Inc. Inductive sensor NBN3-8GM50-E0

Description
3 mm non-flush
Request a Quote Datasheet
Description
3 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN3-8GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN3-8GM50-E0
Inductive sensor NBN3-8GM50-E0
3 mm non-flush
  • 3 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN3-8GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN3-8GM50-E0-ND
Proximity Sensors - Industrial 2046-NBN3-8GM50-E0-ND
INDUCTIVE SENSOR

INDUCTIVE SENSOR

Buy Now Datasheet
Sensor,Inductive Proximity, Cylindrical, Range 3mm, NPN N.O., 3-Wire, Non-Flush - 70093423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor,Inductive Proximity, Cylindrical, Range 3mm, NPN N.O., 3-Wire, Non-Flush
70093423
Sensor,Inductive Proximity, Cylindrical, Range 3mm, NPN N.O., 3-Wire, Non-Flush 70093423
3-wire DC basic inductive proximity sensors — 4 mm sensing range — Non flush mountable — NO output, NPN — This product is also a miniature cylindrical proximity sensor and a 3- and& 4-wire DC extended range proximity sensor. Features: LED Indication of Sensor Status All Metals Sensing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 100 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –13°F to +158°F

3-wire DC basic inductive proximity sensors — 4 mm sensing range — Non flush mountable — NO output, NPN — This product is also a miniature cylindrical proximity sensor and a 3- and& 4-wire DC extended range proximity sensor.
Features:

  • LED Indication of Sensor Status
  • All Metals Sensing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 100 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –13°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN3-8GM50-E0 2046-NBN3-8GM50-E0-ND 70093423
Product Name Inductive sensor Proximity Sensors - Industrial Sensor,Inductive Proximity, Cylindrical, Range 3mm, NPN N.O., 3-Wire, Non-Flush
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 3 inch (76.2 mm) 0.1181 inch (3 mm)
Switching Frequency 0.0 to 1.5 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -40 to 185 F (-40 to 85 C) 77 to 158 F (25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric, Industrial - 1882-1022041-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details