Pepperl+Fuchs SE Inductive sensor NBN25-30GM50-UO-V12

Description
Cylindrical 25 mm non-flush 2-wire AC/DC
Datasheet
Description
Cylindrical 25 mm non-flush 2-wire AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN25-30GM50-UO-V12 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN25-30GM50-UO-V12
Inductive sensor NBN25-30GM50-UO-V12
Cylindrical 25 mm non-flush 2-wire AC/DC
  • Cylindrical
  • 25 mm non-flush
  • 2-wire AC/DC
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBN25-30GM50-UO-V12
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000003732-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093504 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details