PEPPERL+FUCHS SE
NBN22-30GM35-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN22-30GM35-E2
Description
Basic series
22 mm non-flush
Increased operating distance
Description
Basic series
22 mm non-flush
Increased operating distance
Datasheet
Suppliers
Basic series
22 mm non-flush
Increased operating distance
- Basic series
- 22 mm non-flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN22-30GM35-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Rectangular
Switching Frequency
0.1000 to 8 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details