PEPPERL+FUCHS SE
NBN2-F79-E2-Y188933 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN2-F79-E2-Y188933
Description
Basic series
2 mm non-flush
Description
Basic series
2 mm non-flush
Datasheet
Suppliers
Basic series
2 mm non-flush
- Basic series
- 2 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN2-F79-E2-Y188933 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
394 inch (10000 mm)
Switch Type
Normally Open; Normally Closed
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
0.5000 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details
2 suppliers