Pepperl+Fuchs, Inc. Inductive sensor NBN2-8GM50-E0

Description
Basic series 2 mm non-flush
Request a Quote Datasheet
Description
Basic series 2 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN2-8GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN2-8GM50-E0
Inductive sensor NBN2-8GM50-E0
Basic series 2 mm non-flush
  • Basic series
  • 2 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN2-8GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN2-8GM50-E0-ND
Proximity Sensors - Industrial 2046-NBN2-8GM50-E0-ND
INDUCTIVE SEN 2MM NPN

INDUCTIVE SEN 2MM NPN

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBN2-8GM50-E0 2046-NBN2-8GM50-E0-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.0 to 1.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3295KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details