PEPPERL+FUCHS SE
NBN2,5-8GM50-E0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN2,5-8GM50-E0
Description
Red LED for switching status
Sensing range 2.5 mm
3-wire DC
Description
Red LED for switching status
Sensing range 2.5 mm
3-wire DC
Datasheet
Suppliers
Red LED for switching status
Sensing range 2.5 mm
3-wire DC
- Red LED for switching status
- Sensing range 2.5 mm
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN2,5-8GM50-E0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.2362 inch (6 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Body Shape
Cylindrical
Operation Distance
0.3937 to 0.4331 inch (10 to 11 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details