PEPPERL+FUCHS SE
NBN12-18GM35-E3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN12-18GM35-E3
Description
Basic series
Increased operating distance
Description
Basic series
Increased operating distance
Datasheet
Suppliers
Basic series
Increased operating distance
- Basic series
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN12-18GM35-E3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.0590 inch (1.5 mm)
Switching Frequency
1 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
1.38 inch (35 mm)
Width
0.4724 inch (12 mm)
View Details