PEPPERL+FUCHS SE
NBN10-F33-E0-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBN10-F33-E0-M
Description
10 mm non-flush
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased operating distance
Increased noise immunity 100 V/m
Description
10 mm non-flush
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased operating distance
Increased noise immunity 100 V/m
Datasheet
Suppliers
10 mm non-flush
E1-Type approval
Extended temperature range -40 ... +85 °C
Increased operating distance
Increased noise immunity 100 V/m
- 10 mm non-flush
- E1-Type approval
- Extended temperature range -40 ... +85 °C
- Increased operating distance
- Increased noise immunity 100 V/m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBN10-F33-E0-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Block
Operation Distance
2.95 inch (75 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 to 1.93 inch (4 to 49 mm)
View Details