Pepperl+Fuchs SE Inductive sensor NBN10-F10-E2

Description
10 mm non-flush 3-wire DC
Request a Quote Datasheet
Description
10 mm non-flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN10-F10-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN10-F10-E2
Inductive sensor NBN10-F10-E2
10 mm non-flush 3-wire DC
  • 10 mm non-flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - 2572276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2572276
Proximity Sensors 2572276
Pepperl + Fuchs NBN10-F10-E2

Pepperl + Fuchs NBN10-F10-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBN10-F10-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN10-F10-E2-ND
Proximity Sensors - Industrial 2046-NBN10-F10-E2-ND
INDUCTIVE SEN 10MM PNP

INDUCTIVE SEN 10MM PNP

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN10-F10-E2 2572276 2046-NBN10-F10-E2-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 10 inch (254 mm) 0.3937 inch (10 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - A1220ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardware - 08310000441 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details