Altech Corp. Proximity Sensors KJ2-M8MB40-ANU

Description
Ind Prox Sens, M8, F, 0.5~2mm
Request a Quote Datasheet
Description
Ind Prox Sens, M8, F, 0.5~2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ2-M8MB40-ANU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ2-M8MB40-ANU
Proximity Sensors KJ2-M8MB40-ANU
Ind Prox Sens, M8, F, 0.5~2mm

Ind Prox Sens, M8, F, 0.5~2mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ2-M8MB40-ANU
Proximity Sensors KJ2-M8MB40-ANU
Proximity Sensors Ind Prox Sens, M8, F, 0.5~2mm

Proximity Sensors Ind Prox Sens, M8, F, 0.5~2mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ2-M8MB40-ANU KJ2-M8MB40-ANU
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000001604-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details