PEPPERL+FUCHS SE
NBB8-F33X-E2-AMP -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB8-F33X-E2-AMP
Description
8 mm flush
3-wire DC
Amp connector
Description
8 mm flush
3-wire DC
Amp connector
Datasheet
Suppliers
8 mm flush
3-wire DC
Amp connector
- 8 mm flush
- 3-wire DC
- Amp connector
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB8-F33X-E2-AMP |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.1970 inch (5 mm)
Electrical Connection
ASi3.1 - AS-Interface 2.0
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
2 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details