Pepperl+Fuchs, Inc.
Inductive sensor
NBB8-18GM60-A0
Description
8 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
8 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm flush
Increased operating distance
- 8 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB8-18GM60-A0 |
2046-NBB8-18GM60-A0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
8 inch (203 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Photoelectric Sensors
Operation Distance
0.2047 inch (5.2 mm)
View Details
3 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details