Pepperl+Fuchs SE Inductive sensor NBB8-18GM55-UO-V93

Description
Cylindrical 8 mm flush 2-wire AC/DC
Datasheet
Description
Cylindrical 8 mm flush 2-wire AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB8-18GM55-UO-V93 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB8-18GM55-UO-V93
Inductive sensor NBB8-18GM55-UO-V93
Cylindrical 8 mm flush 2-wire AC/DC
  • Cylindrical
  • 8 mm flush
  • 2-wire AC/DC
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBB8-18GM55-UO-V93
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - A1202ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Cylindrical Sensors - AIS18N08RW220-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers