PEPPERL+FUCHS SE
NBB8-18GM50-EI -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB8-18GM50-EI
Description
8 mm flush
Extended temperature range -40 ... +85 °C
Digital current output
Description
8 mm flush
Extended temperature range -40 ... +85 °C
Digital current output
Datasheet
Suppliers
8 mm flush
Extended temperature range -40 ... +85 °C
Digital current output
- 8 mm flush
- Extended temperature range -40 ... +85 °C
- Digital current output
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB8-18GM50-EI |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Rectangular
Operation Distance
1.57 inch (40 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Body Shape
Rectangular
Operation Distance
0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency
0.1000 to 8 kHz
View Details