Pepperl+Fuchs SE
Inductive sensor
NBB8-18GM50-E2-5M
Description
8 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
8 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm flush
Increased operating distance
- 8 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB8-18GM50-E2-5M |
2046-NBB8-18GM50-E2-5M-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
8 inch (203 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Photoelectric Sensors
View Details
Body Shape
Rectangular
Operation Distance
0.3150 to 0.3937 inch (8 to 10 mm)
Operating Temperature
41 to 392 F (5 to 200 C)
View Details