Pepperl+Fuchs SE Inductive sensor NBB8-18GM50-E0

Description
Increased operating distance
Request a Quote Datasheet
Description
Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB8-18GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB8-18GM50-E0
Inductive sensor NBB8-18GM50-E0
Increased operating distance
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 2656116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2656116
Proximity Sensors 2656116
Pepperl + Fuchs NBB8-18GM50-E0

Pepperl + Fuchs NBB8-18GM50-E0

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB8-18GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB8-18GM50-E0-ND
Proximity Sensors - Industrial 2046-NBB8-18GM50-E0-ND
INDUCTIVE SEN 8MM NPN

INDUCTIVE SEN 8MM NPN

Buy Now Datasheet
Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs - 37AJ0400 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs
37AJ0400
Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs 37AJ0400
PROXIMITY SWITCH, M18, NPN; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB8-18GM50-E0 ; SVHC:No SVHC (07-Jul-2017); Frequency Response

PROXIMITY SWITCH, M18, NPN; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB8-18GM50-E0; SVHC:No SVHC (07-Jul-2017); Frequency Response

Supplier's Site Datasheet
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 8MM - 70093239 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 8MM
70093239
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 8MM 70093239
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
PRLF General Purpose - NBB8-18GM50-E0 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB8-18GM50-E0
PRLF General Purpose NBB8-18GM50-E0
Inductive DC, 086144

Inductive DC, 086144

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB8-18GM50-E0 2656116 2046-NBB8-18GM50-E0-ND 37AJ0400 70093239 NBB8-18GM50-E0
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, SENSING DISTANCE 8MM PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm) 0.3150 inch (8 mm) 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093218 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Inductive Proximity Sensors - 5000000719-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details