Pepperl+Fuchs, Inc. Proximity Sensors - Industrial NBB8-18GM50-A2-V1

Description
INDUCTIVE DC
Request a Quote Datasheet
Description
INDUCTIVE DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2046-NBB8-18GM50-A2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB8-18GM50-A2-V1-ND
Proximity Sensors - Industrial 2046-NBB8-18GM50-A2-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Sensors - 2397460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2397460
Proximity Sensors 2397460
Pepperl + Fuchs NBB8-18GM50-A2-V1

Pepperl + Fuchs NBB8-18GM50-A2-V1

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2046-NBB8-18GM50-A2-V1-ND 2397460
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1140LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEN-4B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers