Pepperl+Fuchs SE Inductive Sensor NBB8-18GM30-E3-V1

Description
SENSOR, INDUCTIVE, DC, OPERATING DISTANCE - 8 MM, 10 ... 30 V, 0 ... 500 HZ, 0 ... 100 MA, (087744). FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, INDUCTIVE, DC, OPERATING DISTANCE - 8 MM, 10 ... 30 V, 0 ... 500 HZ, 0 ... 100 MA, (087744). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4491868 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4491868
Inductive Sensor 4491868
SENSOR, INDUCTIVE, DC, OPERATING DISTANCE - 8 MM, 10 ... 30 V, 0 ... 500 HZ, 0 ... 100 MA, (087744). FREE 2 YEAR RADWELL WARRANTY

SENSOR, INDUCTIVE, DC, OPERATING DISTANCE - 8 MM, 10 ... 30 V, 0 ... 500 HZ, 0 ... 100 MA, (087744). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4491868
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Position transmitter - SDAP-MHS-M50-1L-A-E-0.3-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range 0.0 to 1.97 inch (0.0 to 50 mm)
Resolution 0.0500 mm (0.0020 inches)
View Details
2 suppliers
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details