PEPPERL+FUCHS SE
NBB5-F33M-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB5-F33M-E2
Description
5 mm flush
3-wire DC
Metal housing
Description
5 mm flush
3-wire DC
Metal housing
Datasheet
Suppliers
5 mm flush
3-wire DC
Metal housing
- 5 mm flush
- 3-wire DC
- Metal housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB5-F33M-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Other; Wafer
Operation Distance
0.1575 to 0.3937 inch (4 to 10 mm)
View Details
Operation Distance
0.1181 inch (3 mm)
Repeatability
6.3 mils (160 µm)
Switching Frequency
3 kHz
View Details
2 suppliers