Pepperl+Fuchs SE Inductive sensor NBB5-18GM50-E0

Description
Basic series 5 mm flush
Request a Quote Datasheet
Description
Basic series 5 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-18GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-18GM50-E0
Inductive sensor NBB5-18GM50-E0
Basic series 5 mm flush
  • Basic series
  • 5 mm flush
Supplier's Site Datasheet
Proximity Sensors - 2492287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492287
Proximity Sensors 2492287
Pepperl + Fuchs NBB5-18GM50-E0

Pepperl + Fuchs NBB5-18GM50-E0

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB5-18GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-18GM50-E0-ND
Proximity Sensors - Industrial 2046-NBB5-18GM50-E0-ND
INDUCTIVE SEN 5MM NPN

INDUCTIVE SEN 5MM NPN

Buy Now Datasheet
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz - 70093222 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz
70093222
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz 70093222
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 23C1506 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
23C1506
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 23C1506
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB5-18GM50-E0 ; Load Current RMS Max:200mA; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB5-18GM50-E0; Load Current RMS Max:200mA; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB5-18GM50-E0 2492287 2046-NBB5-18GM50-E0-ND 70093222 23C1506
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial Sensor, Proximity; M18 x 1; 10 to 30 VDC; 15 mA (Max.); Shielded; 800 Hz Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.8000 kHz 0.8000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data